SCR 600V 20A Sensitive Gate Through Hole TO-220
Win Source Part Number: 1376666-TN2010H-6T
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: TN2010
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 20 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 197A, 180A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 12.7 A
Current - Off State (Max): 5 µA
SCR Type: Sensitive Gate
SCR, 12.7A, 600V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:10mA; Current It av:12.7A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 600V 20A TO220AB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-17751-ND | 1376666-TN2010H-6T | 52AC7698 | TN2010H-6T | TN2010H-6T | TN2010H-6T |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr, 12.7A, 600V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts |