Bourns, Inc. SCRs TIC126M-S

Description
SCR 600V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TIC126M-S-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-220

SCR 600V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TIC126M-S - 796763-TIC126M-S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC126M-S
796763-TIC126M-S
SCRs - Single - TIC126M-S 796763-TIC126M-S
Manufacturer: Bourns Inc. Win Source Part Number: 796763-TIC126M-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 50Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Family Name: TIC126M Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 7.5A Current - Off State (Maximum): 2mA Alternative Parts (Cross-Reference): SF5J41A(N,Q); SF5J41A(N); SF5J41A; SF5J48; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796763-TIC126M-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: TIC126M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 7.5A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): SF5J41A(N,Q); SF5J41A(N); SF5J41A; SF5J48;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TIC126M-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TIC126M-S
Discrete Semiconductor Products - Thyristors - SCRs TIC126M-S
SCR 600V 12A TO220

SCR 600V 12A TO220

Supplier's Site
SCR 600V 12A TO220

SCR 600V 12A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TIC126M-S-ND 796763-TIC126M-S TIC126M-S TIC126M-S
Product Name SCRs SCRs - Single - TIC126M-S Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.6Kv, 515A Rohs Compliant Infineon - 42AH1762 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B684-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details