Manufacturer: Vishay
Win Source Part Number: 1006937-VS-70TPS12PB
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 70A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SUPER-247 (TO-274AA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Thyristor SCR 70A 1.2KV Super-247
Thyristor SCR 70A 1.2KV Super-247
Thyristor SCR 70A 1.2KV Super-247
SCR 1.2KV 75A SUPER-247
TO-247-3 TRIACs ROHS
SCR THYRISTOR, 70A, 1.2KV SUPER-247; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average On State Current:70A; On State RMS Current:75A; Thyristor Case Style:TO-247; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | 1006937-VS-70TPS12PBF | 7005591 | 7005591P | VS-70TPS12PBF | VS-70TPS12PBF | VS-70TPS12PBF | 30K6069 | VS-70TPS12PBF |
| Product Name | SCRs - Single - VS-70TPS12PBF | Thyristors | Thyristors | Discrete Semiconductor Products - Thyristors - SCRs | Triode/MOS Tube/Transistor >> TRIACs | SCRs | Scr Thyristor, 70A, 1.2Kv Super-247; Peak Repetitive Off State Voltage Vishay | SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | ||
| Package Type | SUPER-247 (TO-274AA) | Super-247 | Super-247 | TO-274AA | TO-247 | TO-274AA | ||
| VDRM | 1200 volts | 1200 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |