TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 038564-T810-600B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRIAC, 600V, 8A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:15mA RoHS Compliant: Yes
TRIAC SENS GATE 600V 8A DPAK
TRIAC SENS GATE 600V 8A DPAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-16218-5-ND | 038564-T810-600B | 26M4609 | T810-600B | T810-600B | T810-600B |
| Product Name | TRIACs | Triacs - T810-600B | Triac, 600V, 8A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 8 amps |