Manufacturer: STMicroelectronics
Win Source Part Number: 093078-X0202NN 5BA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.45V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
SCR 800V 1.25A Sensitive Gate Surface Mount SOT-223
SCR 800V 1.25A Sensitive Gate Surface Mount SOT-223
SCR 800V 1.25A Sensitive Gate Surface Mount SOT-223
THYRISTOR, 800V, 1.25A, SOT-223; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200µA; Average On State Current:800mA; On State RMS Current:1.25A; Thyristor Case Style:SOT-223; No. of Pins:3Pins RoHS Compliant: Yes
SCR 800V 1.25A SOT223
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 093078-X0202NN 5BA4 | 497-7697-1-ND | 33R1557 | X0202NN 5BA4 | X0202NN 5BA4 | X0202NN 5BA4 |
| Product Name | SCRs - Single - X0202NN 5BA4 | SCRs | Thyristor, 800V, 1.25A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | SOT-223 | TO-261-4, TO-261AA | SOT223; SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| VDRM | 800 volts | 800 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |