Vishay Precision Group SCRs - Single - VS-40TPS16-M3 VS-40TPS16-M3

Description
Manufacturer: Vishay Win Source Part Number: 1005462-VS-40TPS16-M 3 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1005462-VS-40TPS16-M 3 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-40TPS16-M3 - 1005462-VS-40TPS16-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-40TPS16-M3
1005462-VS-40TPS16-M3
SCRs - Single - VS-40TPS16-M3 1005462-VS-40TPS16-M3
Manufacturer: Vishay Win Source Part Number: 1005462-VS-40TPS16-M 3 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005462-VS-40TPS16-M3
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 1.85V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - VS-40TPS16-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 55A Standard Recovery Through Hole TO-247AC

SCR 1.6kV 55A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
Thyristors - 7084446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7084446
Thyristors 7084446
Vishay VS-40TPS16-M3 Phase Control SCR

Vishay VS-40TPS16-M3 Phase Control SCR

Supplier's Site
Thyristors - 7084446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7084446P
Thyristors 7084446P
Vishay VS-40TPS16-M3 Phase Control SCR

Vishay VS-40TPS16-M3 Phase Control SCR

Supplier's Site
Thyristors - 1451785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1451785
Thyristors 1451785
Vishay VS-40TPS16-M3 Phase Control SCR

Vishay VS-40TPS16-M3 Phase Control SCR

Supplier's Site
Scr Thyristor, 55A, 1.6Kv, To-247Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay - 06AC6561 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1.6Kv, To-247Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay
06AC6561
Scr Thyristor, 55A, 1.6Kv, To-247Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay 06AC6561
SCR THYRISTOR, 55A, 1.6KV, TO-247AC; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1.6KV, TO-247AC; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TPS16-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TPS16-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-40TPS16-M3
SCR 1.6KV 55A TO247AC

SCR 1.6KV 55A TO247AC

Supplier's Site
SCR 1.6KV 55A TO247AC

SCR 1.6KV 55A TO247AC

Supplier's Site Datasheet
SCRs New Input Thyristor - TO-247-e3

SCRs New Input Thyristor - TO-247-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1005462-VS-40TPS16-M3 VS-40TPS16-M3-ND 7084446 7084446P 06AC6561 VS-40TPS16-M3 VS-40TPS16-M3 VS-40TPS16-M3
Product Name SCRs - Single - VS-40TPS16-M3 SCRs Thyristors Thyristors Scr Thyristor, 55A, 1.6Kv, To-247Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR SCR
Package Type TO-247AC TO-247-3 To-247ac TO-247AC TO-247AC TO-247-3 TO-247-3
VDRM 1600 volts 1600 volts 1600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B672-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details