SCR THYRISTOR, 1.4KV, 330A ROHS COMPLIANT: YES
SCR MODULE 1600V 520A MODULE
SCR MODULE 1600V 520A MODULE
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 2177216 | 2177217P | 42AH2077 | TD330N16KOFTIMHPSA1 | TD330N16KOFTIMHPSA1 |
| Product Name | Thyristors | Thyristors | Scr Thyristor, 1.4Kv, 330A Rohs Compliant Infineon | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCRs - Modules |
| Thyristor Type | Diode | SCR | SCR | SCR | |
| Pin Count | 7 | 7 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Package Type | Module | Module |