Win Source Part Number: 1376675-T1610H-6T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T1610
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 15 mA
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220
16 A - 600 V - 150 °C logic level H-series Triac in TO-220AB Product overview: T1610H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1610H-6T can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 16A TO220AB
TRIAC SENS GATE 600V 16A TO220
Triacs 16A Snubberless 600Vrrm 800Vrsm
TRIAC, 16A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:15mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1376675-T1610H-6T | 497-13996-5-ND | 300-T1610H-6T | T1610H-6T | T1610H-6T | T1610H-6T | 45AC7901 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 16 A 600 V Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 16A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | |
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 16 amps | ||||||
| IGT | 10 mA | 10 mA | |||||
| VGT | 1.3 volts | 1.3 volts |