TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220
Snubberless™ 16 A Triac Product overview: T1620T-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1620T-8I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1165226-T1620T-8I
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Snubberless™
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 20 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): T1620T8I;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-13291-5,T1620T8I
Base Product Number: T1620
TRIAC ALTERNISTOR 800V TO220AB
TRIAC ALTERNISTOR 800V 16A TO220
Triacs Snubberless 16A 800V 20mA IGT Triac
TRIAC, 800V, 16A, TO-220AB-3 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-13291-5-ND | 300-T1620T-8I | 1165226-T1620T-8I | T1620T-8I | T1620T-8I | T1620T-8I | 47AK7103 |
| Product Name | TRIACs | 16 A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 800V, 16A, To-220Ab-3 Rohs Compliant Stmicroelectronics |
| Package Type | TO-220; TO-220-3 | TO-220-3 | Tube | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | RoHS | |||||
| VRRM | 800 volts | ||||||
| VDRM | 800 volts | 800 volts |