Bourns, Inc. SCRs TIC116D-S

Description
SCR 400V 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 400V 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TIC116D-S-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Standard Recovery Through Hole TO-220

SCR 400V 8A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TIC116D-S - 796760-TIC116D-S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC116D-S
796760-TIC116D-S
SCRs - Single - TIC116D-S 796760-TIC116D-S
Manufacturer: Bourns Inc. Win Source Part Number: 796760-TIC116D-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Family Name: TIC116D Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 5A Current - Off State (Maximum): 2mA Alternative Parts (Cross-Reference): SF5G41A(Q); SF5G41A(N); SF5G41A(N,Q); SF5G41A; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796760-TIC116D-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: TIC116D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 5A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): SF5G41A(Q); SF5G41A(N); SF5G41A(N,Q); SF5G41A;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCR 400V 8A TO220

SCR 400V 8A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors
Product Number TIC116D-S-ND 796760-TIC116D-S TIC116D-S
Product Name SCRs SCRs - Single - TIC116D-S SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details