Win Source Part Number: 1352907-Z0109NN6AA4
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: Z0109
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 1 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 10 mA
1A Standard Triacs Product overview: Z0109NN6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN6AA4 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC SENS GATE 800V 1A SOT223
Triacs SOT 223 PLANAR and TOPGLASS
TRIAC, 800V, 1A, SOT-223-3 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 1352907-Z0109NN6AA4 | 300-Z0109NN6AA4 | 497-19459-2-ND | Z0109NN6AA4 | Z0109NN6AA4 | Z0109NN6AA4 | 47AK7158 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs | Triac, 800V, 1A, Sot-223-3 Rohs Compliant Stmicroelectronics |
| Package Type | Tape & Reel | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |||
| VDRM | 800 volts | 800 volts | |||||
| ITSM | 1 amps | ||||||
| IGT | 10 mA | 10 mA | |||||
| VGT | 1.3 volts | 1.3 volts |