TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK
TRIAC, 800V, 16A, TO-263-3 ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 800V 16A D2PAK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-18458-6-ND | T1620T-8G-TR | 47AK7102 | T1620T-8G-TR | T1620T-8G-TR |
| Product Name | TRIACs | Triacs | Triac, 800V, 16A, To-263-3 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts |