STMicroelectronics, Inc. TRIACs T2035H-6G-TR

Description
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-12376-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-12376-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-12376-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 600V 20A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
SMD 20A 600V Triac
300-T2035H-6G-TR
SMD 20A 600V Triac 300-T2035H-6G-TR
20A 600V TRIAC, Surface Mount, TO-263-3 Product overview: T2035H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-6G-TR can be used for catalog matching and distributor lookup.

20A 600V TRIAC, Surface Mount, TO-263-3 Product overview: T2035H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T2035H-6G-TR - 1263409-T2035H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2035H-6G-TR
1263409-T2035H-6G-TR
Triacs - T2035H-6G-TR 1263409-T2035H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1263409-T2035H-6G-TR Series: Snubberless Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A Triac Type: Alternistor - Snubberless Family Name: T2035H-6G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - On State (It (RMS)) (Maximum): 20A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): FT2514SG00TR; BTA140B-600; BTA140B-600 /T3; Introduction Date: May 31, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1263409-T2035H-6G-TR
Series: Snubberless
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Triac Type: Alternistor - Snubberless
Family Name: T2035H-6G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - On State (It (RMS)) (Maximum): 20A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): FT2514SG00TR; BTA140B-600; BTA140B-600 /T3;
Introduction Date: May 31, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2035H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2035H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T2035H-6G-TR
TRIAC ALTERNISTOR 600V 20A D2PAK

TRIAC ALTERNISTOR 600V 20A D2PAK

Supplier's Site
Triac, 20A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7905 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 20A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7905
Triac, 20A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7905
TRIAC, 20A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:20A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:200A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 20A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:20A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:200A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs High-temperature 20A Triacs

Triacs High-temperature 20A Triacs

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 20A D2PAK

TRIAC ALTERNISTOR 600V 20A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-12376-6-ND 300-T2035H-6G-TR 1263409-T2035H-6G-TR T2035H-6G-TR 45AC7905 T2035H-6G-TR T2035H-6G-TR
Product Name TRIACs SMD 20A 600V Triac Triacs - T2035H-6G-TR Discrete Semiconductor Products - Thyristors - TRIACs Triac, 20A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics Triacs TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data