Manufacturer: STMicroelectronics
Win Source Part Number: 054176-TYN606RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 3.8A
Current - On State (It (RMS)) (Max): 6A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SCR 600V 6A Standard Recovery Through Hole TO-220
SCR 600V 6A TO220AB
Thyristor, 600 V, 15 mA, 3.8 A, 6 A, TO-220AB, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054176-TYN606RG | 497-4485-5-ND | TYN606RG | 33X1220 | TYN606RG | TYN606RG |
| Product Name | SCRs - Single - TYN606RG | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600 V, 15 Ma, 3.8 A, 6 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | ||
| VDRM | 600 volts | 600 volts |