STMicroelectronics, Inc. 8 A 600 V Triac T810H-6G-TR

Description
8 A - 600 V - 150°C Logic Level H-Series Triacs Product overview: T810H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810H-6G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 A - 600 V - 150°C Logic Level H-Series Triacs Product overview: T810H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810H-6G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8 A 600 V Triac
300-T810H-6G-TR
8 A 600 V Triac 300-T810H-6G-TR
8 A - 600 V - 150°C Logic Level H-Series Triacs Product overview: T810H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810H-6G-TR can be used for catalog matching and distributor lookup.

8 A - 600 V - 150°C Logic Level H-Series Triacs Product overview: T810H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-T810H-6G-TRCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-T810H-6G-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-T810H-6G-TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T810H-6G-TR - 936050-T810H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T810H-6G-TR
936050-T810H-6G-TR
Triacs - T810H-6G-TR 936050-T810H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 936050-T810H-6G-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 8 A Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: T810 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: T810H6GTR, 497-9013-1, 497-9013-2, 497-9013-6

Manufacturer: STMicroelectronics
Win Source Part Number: 936050-T810H-6G-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 8 A Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: T810
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: T810H6GTR, 497-9013-1, 497-9013-2, 497-9013-6

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T810H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T810H-6G-TR
TRIAC SENS GATE 600V 8A D2PAK

TRIAC SENS GATE 600V 8A D2PAK

Supplier's Site
TRIAC SENS GATE 600V 8A D2PAK

TRIAC SENS GATE 600V 8A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Sensitive 8 A High Temperature

Triacs Sensitive 8 A High Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 300-T810H-6G-TR 497-T810H-6G-TRCT-ND 936050-T810H-6G-TR T810H-6G-TR T810H-6G-TR T810H-6G-TR
Product Name 8 A 600 V Triac TRIACs Triacs - T810H-6G-TR Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Standards and Certifications RoHS
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data