Manufacturer: STMicroelectronics
Win Source Part Number: 054340-T2035H-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Triac Type: Alternistor - Snubberless
Family Name: T2035H-6I
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Alternative Parts (Cross-Reference): FT2514MH00TU; FT2514SH00TU; Q6016RH3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220AB Full-Pak
TRIAC 600V 210A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: T2035H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 210A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 210A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-6I can be used for catalog matching and distributor lookup.
TRIAC, 600V, 20A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:20A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:200A; Holding Current Max:35mA; No. of Pins:3PinsRoHS Compliant: Yes
Triacs 20A Snubberless 600V 35mA
TRIAC ALTERNSTR 600V 20A TO220AB
TRIAC ALTERNISTOR 600V TO220ABFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 054340-T2035H-6I | 497-15690-5-ND | 300-T2035H-6I | 50P8845 | T2035H-6I | T2035H-6I | T2035H-6I |
| Product Name | Triacs - T2035H-6I | TRIACs | 600V 210A Triac | Triac, 600V, 20A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220AB Full-Pak | TO-220; TO-220-3 Full Pack | TO-220-3 | TO-220; TO-220AB | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 20 amps | ||||||
| IGT | 35 mA | 35 mA | |||||
| VGT | 1 volts | 1 volts |