STMicroelectronics, Inc. SCRs TN2540-600G

Description
SCR 600V 25A Standard Recovery Surface Mount D2PAK
Request a Quote Datasheet
Description
SCR 600V 25A Standard Recovery Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TN2540-600G-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Surface Mount D2PAK

SCR 600V 25A Standard Recovery Surface Mount D2PAK

Buy Now Datasheet
SCRs - Single - TN2540-600G - 900500-TN2540-600G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN2540-600G
900500-TN2540-600G
SCRs - Single - TN2540-600G 900500-TN2540-600G
Manufacturer: STMicroelectronics Win Source Part Number: 900500-TN2540-600G Operating Temperature Range: -40°C ~ 125°C Features: SCR 600 V 25 A Standard Recovery Surface Mount D2PAK Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: TN2540 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 900500-TN2540-600G
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 600 V 25 A Standard Recovery Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TN2540
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN2540-600G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN2540-600G
Discrete Semiconductor Products - Thyristors - SCRs TN2540-600G
SCR 600V 25A D2PAK

SCR 600V 25A D2PAK

Supplier's Site
SCR 600V 25A D2PAK

SCR 600V 25A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TN2540-600G-ND 900500-TN2540-600G TN2540-600G TN2540-600G
Product Name SCRs SCRs - Single - TN2540-600G Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1080N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B552SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details