Manufacturer: STMicroelectronics
Win Source Part Number: 900503-TN5015H-6G-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: SCR 600 V 50 A Standard Recovery Surface Mount
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: TN5015
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-17605-6, 497-17605-1, 497-17605-2
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)
THYRISTOR, 50A, 600V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:30A; On State RMS Current IT(rms):50A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes
SCR 600V 50A D2PAK
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 900503-TN5015H-6G-TR | 497-17605-2-ND | 33AC3346 | TN5015H-6G-TR | TN5015H-6G-TR | TN5015H-6G-TR |
| Product Name | SCRs - Single - TN5015H-6G-TR | SCRs | Thyristor, 50A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Pin Count | 3 |