Manufacturer: STMicroelectronics
Win Source Part Number: 035197-TS820-600B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Sensitive Gate
Family Name: TS820-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Alternative Parts (Cross-Reference): FS0802MD00TR; BT258S-600R; BT258S-500R T/R; BT258S-600R T/R;
Introduction Date: November 09, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SCR 600V 8A Sensitive Gate Surface Mount DPAK
SCR 600V 8A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 035197-TS820-600B | 497-16225-5-ND | TS820-600B | TS820-600B | TS820-600B |
| Product Name | SCRs - Single - TS820-600B | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |