Manufacturer: STMicroelectronics
Win Source Part Number: 904179-Z0410MF 1AA2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 600 V 4 A Through Hole TO-202-3
Package: Tube
Package: TO-202 No Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z0410
Categories: Discrete Semiconductor Products
Case / Package: TO-202-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: Z0410MF1AA2, Z0410MF 1AA2-ND, -497-6815, 497-6815
TRIAC Standard 600V 4A Through Hole TO-202-3
TRIAC, 600V, 4A, TO-202; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-202; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:20A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 600V 4A TO202-3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 904179-Z0410MF 1AA2 | 497-6815-ND | 98Y2559 | Z0410MF 1AA2 | Z0410MF 1AA2 | Z0410MF 1AA2 |
| Product Name | Triacs - Z0410MF 1AA2 | TRIACs | Triac, 600V, 4A, To-202; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-202-3 | TO-202; TO-202 No Tab | TO-202; TO-202 | TO-202 No Tab | TO-202 No Tab | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||||
| Pin Count | 3 |