SCR 800V 12A Standard Recovery Through Hole TO-220
Manufacturer: Bourns Inc.
Win Source Part Number: 796764-TIC126N-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: TIC126N
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 7.5A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): TXN808G;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SCR 800V 12A TO220
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | TIC126N-S-ND | 796764-TIC126N-S | TIC126N-S | TIC126N-S |
| Product Name | SCRs | SCRs - Single - TIC126N-S | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |