TRIAC 600V 1A SOT223 Product overview: Z0110MN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0110MN 5AA4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1119773-Z0110MN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): ACT108W-600E; Z0110MN; Z0110SN5AA4; Z0110MN5AA4;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRIAC Standard 600V 1A Surface Mount SOT-223
TRIAC Standard 600V 1A Surface Mount SOT-223
TRIAC Standard 600V 1A Surface Mount SOT-223
TRIAC 600V 1A SOT223
Triac, 600 V, 25 mA, 1 A, 8 A, 25 mA, 1.3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 300-Z0110MN 5AA4 | 1119773-Z0110MN 5AA4 | 497-9044-2-ND | Z0110MN 5AA4 | Z0110MN 5AA4 | 26M5012 | Z0110MN 5AA4 |
| Product Name | 600V 1A Triac | Triacs - Z0110MN 5AA4 | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 25 Ma, 1 A, 8 A, 25 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Triacs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | Tape & Reel (TR) | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | ||
| Pin Count | 4 | ||||||
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 1 amps | 1 amps |