TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
1A Standard Triacs Product overview: Z0103MUF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MUF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 036682-Z0103MUF
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SMBflat-3L
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 600V 1A SMBFLAT
Triacs Standard 1A Triacs 3mA 600V SMBF3L
TRIAC SENS GATE 600V 1A SMBFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-11107-2-ND | 300-Z0103MUF | 036682-Z0103MUF | Z0103MUF | Z0103MUF | Z0103MUF |
| Product Name | TRIACs | 1A Triac | Triacs - Z0103MUF | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | 3-SMB, Flat Leads | SMB | SMBflat-3L | 3-SMB, Flat Lead | 3-SMB, Flat Lead | |
| Pin Count | 3 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | |||||
| VRRM | 600 volts |