SCR 400V 2A Standard Recovery Through Hole TO-251 (IPAK)
Manufacturer: STMicroelectronics
Win Source Part Number: 131923-TN22-1500H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 175mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 1.5mA
Voltage - On State (Vtm) (Max): 3.1V
Current - On State (It (AV)) (Max): 1.8A
Current - On State (It (RMS)) (Max): 2A
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 22A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SCR 400V 2A IPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-12720-5-ND | 131923-TN22-1500H | TN22-1500H | TN22-1500H | TN22-1500H |
| Product Name | SCRs | SCRs - Single - TN22-1500H | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |