TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
12 A - 600 V - 150 °C H-series Triacs Product overview: T1235H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-6T can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 12A TO220
Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-7631-5-ND | 300-T1235H-6T | T1235H-6T | T1235H-6T | 50P8833 | T1235H-6T |
| Product Name | TRIACs | 12 A 600 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics | TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VRRM | 600 volts |