Bourns, Inc. SCRs TIC106N-S

Description
SCR 700V 5A Sensitive Gate Through Hole TO-220
Request a Quote Datasheet
Description
SCR 700V 5A Sensitive Gate Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TIC106N-S-ND - DigiKey
Thief River Falls, MN, United States
SCR 700V 5A Sensitive Gate Through Hole TO-220

SCR 700V 5A Sensitive Gate Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TIC106N-S - 796759-TIC106N-S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC106N-S
796759-TIC106N-S
SCRs - Single - TIC106N-S 796759-TIC106N-S
Manufacturer: Bourns Inc. Win Source Part Number: 796759-TIC106N-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Voltage - Off State: 700V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 50Hz SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: TIC106N Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 5A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 3.2A Current - Off State (Maximum): 1mA Alternative Parts (Cross-Reference): X0403NF1AA2 ; X0403NF; X0405NF 0AA2; X0402NF 0AA2; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796759-TIC106N-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 50Hz
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: TIC106N
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 5A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 3.2A
Current - Off State (Maximum): 1mA
Alternative Parts (Cross-Reference): X0403NF1AA2 ; X0403NF; X0405NF 0AA2; X0402NF 0AA2;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCR 700V 5A TO220

SCR 700V 5A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors
Product Number TIC106N-S-ND 796759-TIC106N-S TIC106N-S
Product Name SCRs SCRs - Single - TIC106N-S SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCR Modules - T470N12TOF - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details