STMicroelectronics, Inc. TRIACs T435T-600FP

Description
TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-220FPAB
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-220FPAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-17832-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-220FPAB

TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-220FPAB

Buy Now Datasheet
Triacs - T435T-600FP - 935911-T435T-600FP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T435T-600FP
935911-T435T-600FP
Triacs - T435T-600FP 935911-T435T-600FP
Manufacturer: STMicroelectronics Win Source Part Number: 935911-T435T-600FP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 4 A Through Hole TO-220FPAB Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: T435 Categories: Discrete Semiconductor Products Case / Package: TO-220FPAB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-17832, T435T-600FP-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935911-T435T-600FP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 4 A Through Hole TO-220FPAB
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: T435
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-17832, T435T-600FP-ND

Buy Now Datasheet
4A Snubberless™ Triacs Product overview: T435T-600FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435T-600FP can be used for catalog matching and distributor lookup.

4A Snubberless™ Triacs Product overview: T435T-600FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435T-600FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 4A TO220

TRIAC ALTERNISTOR 600V 4A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T435T-600FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T435T-600FP
Discrete Semiconductor Products - Thyristors - TRIACs T435T-600FP
TRIAC ALTRNSTR 600V 4A TO220FPAB

TRIAC ALTRNSTR 600V 4A TO220FPAB

Supplier's Site
Triac, 4A, 600V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 26AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 4A, 600V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
26AH0363
Triac, 4A, 600V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 26AH0363
TRIAC, 4A, 600V, TO-220FPAB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220FPAB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes

TRIAC, 4A, 600V, TO-220FPAB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220FPAB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 4A Snubberless Triacs

Triacs 4A Snubberless Triacs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 497-17832-ND 935911-T435T-600FP 300-T435T-600FP T435T-600FP T435T-600FP 26AH0363 T435T-600FP
Product Name TRIACs Triacs - T435T-600FP 4A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 4A, 600V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triacs
Package Type TO-220; TO-220-3 Full Pack TO-220FPAB TO-220-3 Full Pack TO-220-3 Full Pack TO-220; TO-220FPAB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data