Manufacturer: STMicroelectronics
Win Source Part Number: 054076-T410-800B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC SENS GATE 800V 4A DPAK
TRIAC SENS GATE 800V 4A DPAK
TRIAC, 4A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 054076-T410-800B-TR | 497-8062-2-ND | T410-800B-TR | T410-800B-TR | T410-800B-TR | 07AH7232 |
| Product Name | Triacs - T410-800B-TR | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 4A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | D-Pak | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | ||
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 4 amps | |||||
| IGT | 10 mA | 10 mA | 10 mA |