Win Source Part Number: 1340198-TN5050H-12WY
Category: Discrete Semiconductor Products - Thyristors - SCRs
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Voltage - Off State: 1.2 kV
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 633A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: TN5050
Current - On State (It (AV) ) (Max): 51 A
Current - On State (It (RMS) ) (Max): 80 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 100 mA
Voltage - On State (Vtm) (Max): 1.55 V
SCR 1.2kV 80A Standard Recovery Through Hole TO-247-3
SCR 1.2KV 80A TO247-3
SCRs 50A 1200V automotive grade SCR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1340198-TN5050H-12WY | 497-15449-5-ND | TN5050H-12WY | TN5050H-12WY | TN5050H-12WY |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |