STMicroelectronics, Inc. Triacs - T2050H-6T T2050H-6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898860-T2050H-6T Series: Snubberless™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 20 A Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: T2050 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-7639-5, -497-7639-5, T2050H-6T-ND, T2050H6T
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898860-T2050H-6T Series: Snubberless™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 20 A Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: T2050 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-7639-5, -497-7639-5, T2050H-6T-ND, T2050H6T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T2050H-6T - 898860-T2050H-6T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2050H-6T
898860-T2050H-6T
Triacs - T2050H-6T 898860-T2050H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 898860-T2050H-6T Series: Snubberless™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 20 A Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: T2050 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-7639-5, -497-7639-5, T2050H-6T-ND, T2050H6T

Manufacturer: STMicroelectronics
Win Source Part Number: 898860-T2050H-6T
Series: Snubberless™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 20 A Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: T2050
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-7639-5, -497-7639-5, T2050H-6T-ND, T2050H6T

Buy Now Datasheet
TRIACs - 8773024P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8773024P
TRIACs 8773024P
TRIAC 600V 20A Snubberless TO-220AB Iso

TRIAC 600V 20A Snubberless TO-220AB Iso

Supplier's Site
TRIACs - 8773024 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8773024
TRIACs 8773024
TRIAC 600V 20A Snubberless TO-220AB Iso

TRIAC 600V 20A Snubberless TO-220AB Iso

Supplier's Site
TRIACs - 1688899 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1688899
TRIACs 1688899
TRIAC 600V 20A Snubberless TO-220AB Iso

TRIAC 600V 20A Snubberless TO-220AB Iso

Supplier's Site
TRIACs - 497-7639-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
20 A 600 V Triac
300-T2050H-6T
20 A 600 V Triac 300-T2050H-6T
20 A - 600 V - 150 °C H-series Triacs in TO-220AB Product overview: T2050H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2050H-6T can be used for catalog matching and distributor lookup.

20 A - 600 V - 150 °C H-series Triacs in TO-220AB Product overview: T2050H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2050H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 20A Triacs

Triacs Hi temp 20A Triacs

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2050H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2050H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T2050H-6T
TRIAC ALTERNISTOR 600V 20A TO220

TRIAC ALTERNISTOR 600V 20A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number 898860-T2050H-6T 8773024P 8773024 497-7639-5-ND 300-T2050H-6T T2050H-6T T2050H-6T T2050H-6T
Product Name Triacs - T2050H-6T TRIACs TRIACs TRIACs 20 A 600 V Triac Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220 TO-220; TO-220 TO-220; To-220ab TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS RoHS RoHS
Pin Count 3 3
Features Snubberless Triac Snubberless Triac
Unlock Full Specs
to access all available technical data