TRIAC Standard 800V 16A Surface Mount D²PAK
TRIAC 800V 16A D2PAK
TRIAC STANDARD 800V 16A D2PAK
TRIAC, 800V, 16A, TO-263 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-T1635H-8G-ND | T1635H-8G | T1635H-8G | 78AH2338 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts | |||
| IGT | 35 mA |