4A logic level Triacs Product overview: T410-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-800B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1263438-T410-800B
Packaging: Tube
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: T41*
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC SENS GATE 800V 4A DPAK
TRIAC SENS GATE 800V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-T410-800B | 1263438-T410-800B | T410-800B-ND | T410-800B | T410-800B |
| Product Name | 4A Triac | Triacs - T410-800B | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| VRRM | 800 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts | 800 volts |