SCR 600V 16A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 16A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 16A Sensitive Gate Surface Mount TO-252, (D-Pak)
Win Source Part Number: 1376698-SV6016D1RP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SV
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 200A
Current - Gate Trigger (Igt) (Max): 6 mA
Current - Hold (Ih) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10.2 A
Current - Off State (Max): 10 µA
SCR Type: Sensitive Gate
16 Amp High Temperature SCR TO-252
16 Amp High Temperature SCR TO-252
16 Amp High Temperature SCR TO-252
THYRISTOR, 600V, 16A, TO-252AA ROHS COMPLIANT: YES
SCR 16A 600V HI TEMP TO-252
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 18-SV6016D1RPCT-ND | 1376698-SV6016D1RP | 2133422 | 2133422P | 91AH9146 | SV6016D1RP | SV6016D1RP |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristors | Thyristors | Thyristor, 600V, 16A, To-252Aa Rohs Compliant Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | Scr | SCR; SCR | SCR | SCR | SCR |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Tape & Reel | To-252aa | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |