Manufacturer: STMicroelectronics
Win Source Part Number: 1115021-TXDV1212RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Configuration: Single
Voltage - Off State: 1200V (1.2kV)
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
12A high-voltage Triacs Product overview: TXDV1212RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TXDV1212RG can be used for catalog matching and distributor lookup.
TRIAC Standard 1.2kV 12A Through Hole TO-220AB
TRIAC 1.2KV 12A TO220AB
TRIAC, 12A, 1.2KV, TO-220AB-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:120A; Holding Current Max:100mA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1115021-TXDV1212RG | 300-TXDV1212RG | 497-15809-5-ND | TXDV1212RG | 45AC7893 | TXDV1212RG | TXDV1212RG |
| Product Name | Triacs - TXDV1212RG | 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 12A, 1.2Kv, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | TRIACs |
| Package Type | TO-220AB | TO-220AB | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220; TO-220AB | TO-220-3 Full Pack | |
| VDRM | 1200 volts | 1200 volts | |||||
| ITSM | 12 amps | ||||||
| IGT | 100 mA | 100 mA | |||||
| VGT | 1.5 volts | 1.5 volts |