TRIAC Alternistor - Snubberless 600V 25A Surface Mount D2PAK
TRIAC 600V 25A 35mA Standard D2PAK
TRIAC 600V 25A 35mA Standard D2PAK
TRIAC 600V 25A 35mA Standard D2PAK
Triac, 600 V, 35 mA, 25 A, 250 A, 50 mA, 1.3 V RoHS Compliant: Yes
TRIAC, 600V, 25A, D2PAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 25A D2PAK
TRIAC ALTERNISTOR 600V 25A D2PAK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-6751-5-ND | 8773028P | 8773028 | 06X1067 | 57P4647 | T2535-600G | T2535-600G | T2535-600G |
| Product Name | TRIACs | TRIACs | TRIACs | Triac, 600 V, 35 Ma, 25 A, 250 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Triac, 600V, 25A, D2Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | D2PAK; D2pak (to-263) | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Pin Count | 3 | 3 |