SCR 1kV 12A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054358-TYN1012TRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
THYRISTOR, 1KV, 12A, TO-220AB-3 ROHS COMPLIANT: YES
SCR 1KV 12A TO220AB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-12730-5-ND | 054358-TYN1012TRG | 47AK7094 | TYN1012TRG | TYN1012TRG |
| Product Name | SCRs | SCRs - Single - TYN1012TRG | Thyristor, 1Kv, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |