STMicroelectronics, Inc. 12A Triac T1210T-8T

Description
Logic Level 12A TRIAC Product overview: T1210T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Level 12A TRIAC Product overview: T1210T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A Triac
300-T1210T-8T
12A Triac 300-T1210T-8T
Logic Level 12A TRIAC Product overview: T1210T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8T can be used for catalog matching and distributor lookup.

Logic Level 12A TRIAC Product overview: T1210T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376685-T1210T-8T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376685-T1210T-8T
Discrete Semiconductor Products - Thyristors - TRIACs 1376685-T1210T-8T
Win Source Part Number: 1376685-T1210T-8T Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: T1210 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 12 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A Current - Gate Trigger (Igt) (Max): 10 mA Current - Hold (Ih) (Max): 15 mA

Win Source Part Number: 1376685-T1210T-8T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T1210
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 15 mA

Buy Now Datasheet
TRIACs - 497-15251-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220

TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220

Buy Now Datasheet
TRIAC 800V 12A 10MA TO-220AB

TRIAC 800V 12A 10MA TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1210T-8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1210T-8T
Discrete Semiconductor Products - Thyristors - TRIACs T1210T-8T
TRIAC SENS GATE 800V 12A TO220

TRIAC SENS GATE 800V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs Logic Level 12A TRIAC

Triacs Logic Level 12A TRIAC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number 300-T1210T-8T 1376685-T1210T-8T 497-15251-5-ND T1210T-8T T1210T-8T T1210T-8T
Product Name 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type Tube TO-220; TO-220-3 TO-220-3 TO-220-3
VDRM 800 volts 800 volts
ITSM 12 amps
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data