TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3
TRIAC SENS GATE 600V 0.8A TO92-3
TRIAC SENS GATE 600V 0.8A TO92-3
Triac, 600 V, 0.8 A, 9 A, 5 mA, 1.5 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-7699-ND | 4863271 | 4863271P | Z00607MA 1BA2 | Z00607MA 1BA2 | Z00607MA 1BA2 | 26M5007 |
| Product Name | TRIACs | TRIACs | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 600 V, 0.8 A, 9 A, 5 Ma, 1.5 V Rohs Compliant Stmicroelectronics |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | To-92 | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Pin Count | 3 | 3 |