Bourns, Inc. SCRs TIC106M-S

Description
SCR 600V 5A Sensitive Gate Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 5A Sensitive Gate Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TIC106M-S-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 5A Sensitive Gate Through Hole TO-220

SCR 600V 5A Sensitive Gate Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TIC106M-S - 750052-TIC106M-S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC106M-S
750052-TIC106M-S
SCRs - Single - TIC106M-S 750052-TIC106M-S
Manufacturer: Bourns Inc. Win Source Part Number: 750052-TIC106M-S Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A at 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 5A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 3.2A Current - Off State (Maximum): 1mA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: TIC106 Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 750052-TIC106M-S
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A at 50Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 5A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 3.2A
Current - Off State (Maximum): 1mA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TIC106
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
SCR 600V 5A TO220

SCR 600V 5A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors
Product Number TIC106M-S-ND 750052-TIC106M-S TIC106M-S
Product Name SCRs SCRs - Single - TIC106M-S SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B511-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details