STMicroelectronics, Inc. SCRs TS420-600B-TR

Description
SCR 600V 4A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-3276-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount DPAK

SCR 600V 4A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-3276-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount DPAK

SCR 600V 4A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-3276-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount DPAK

SCR 600V 4A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - TS420-600B-TR - 035113-TS420-600B-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TS420-600B-TR
035113-TS420-600B-TR
SCRs - Single - TS420-600B-TR 035113-TS420-600B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 035113-TS420-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Family Name: TS420-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Alternative Parts (Cross-Reference): BT150S-600R; BT150S-500R; BT148S-600Z; BT150M-600R; Introduction Date: December 06, 2000 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035113-TS420-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Family Name: TS420-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Alternative Parts (Cross-Reference): BT150S-600R; BT150S-500R; BT148S-600Z; BT150M-600R;
Introduction Date: December 06, 2000
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCR 600V 4A DPAK

SCR 600V 4A DPAK

Supplier's Site Datasheet
SCRs 4.0 Amp 600 Volt

SCRs 4.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TS420-600B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TS420-600B-TR
Discrete Semiconductor Products - Thyristors - SCRs TS420-600B-TR
SCR 600V 4A DPAK

SCR 600V 4A DPAK

Supplier's Site
Thyristor, 600 V, 200 A, 2.5 A, 4 A, To-252, 3 Rohs Compliant Stmicroelectronics - 06X1047 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 200 A, 2.5 A, 4 A, To-252, 3 Rohs Compliant Stmicroelectronics
06X1047
Thyristor, 600 V, 200 A, 2.5 A, 4 A, To-252, 3 Rohs Compliant Stmicroelectronics 06X1047
Thyristor, 600 V, 200 A, 2.5 A, 4 A, TO-252, 3 RoHS Compliant: Yes

Thyristor, 600 V, 200 A, 2.5 A, 4 A, TO-252, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-3276-1-ND 035113-TS420-600B-TR TS420-600B-TR TS420-600B-TR TS420-600B-TR 06X1047
Product Name SCRs SCRs - Single - TS420-600B-TR SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 600 V, 200 A, 2.5 A, 4 A, To-252, 3 Rohs Compliant Stmicroelectronics
Thyristor Type SCR SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B631-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Thyristors - 2605899 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
4 suppliers