SCR 1kV 12A Standard Recovery Through Hole TO-220
Thyristor SCR 12A 1000V Standard TO-220
Thyristor SCR 12A 1000V Standard TO-220
Thyristor SCR 12A 1000V Standard TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054357-TYN1012RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
SCR 1KV 12A TO220AB
TRIAC, 12A, 1kV, TO-220AB; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-6782-5-ND | 7142669P | 7142669 | 054357-TYN1012RG | TYN1012RG | 57P4587 | TYN1012RG | TYN1012RG |
| Product Name | SCRs | Thyristors | Thyristors | SCRs - Single - TYN1012RG | Discrete Semiconductor Products - Thyristors - SCRs | Triac, 12A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | SCRs |
| Thyristor Type | SCR | SCR; SCR | Scr | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; To-220ab | TO-220AB | TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |