Vishay Intertechnology, Inc. SCRs - Single - VS-40TPS16PBF VS-40TPS16PBF

Description
Manufacturer: Vishay Win Source Part Number: 938813-VS-40TPS16PBF Operating Temperature Range: -40°C ~ 125°C Features: SCR 1.6 kV 55 A Standard Recovery Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: 40TPS16 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938813-VS-40TPS16PBF Operating Temperature Range: -40°C ~ 125°C Features: SCR 1.6 kV 55 A Standard Recovery Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: 40TPS16 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-40TPS16PBF - 938813-VS-40TPS16PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-40TPS16PBF
938813-VS-40TPS16PBF
SCRs - Single - VS-40TPS16PBF 938813-VS-40TPS16PBF
Manufacturer: Vishay Win Source Part Number: 938813-VS-40TPS16PBF Operating Temperature Range: -40°C ~ 125°C Features: SCR 1.6 kV 55 A Standard Recovery Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: 40TPS16 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Vishay
Win Source Part Number: 938813-VS-40TPS16PBF
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 1.6 kV 55 A Standard Recovery Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 40TPS16
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now
Thyristor/SCR/Triac/Diac/Alternistor - 31376829 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
31376829
Thyristor/SCR/Triac/Diac/Alternistor 31376829
SCR THYRISTOR, 35A, 1.6KV, TO-247AC; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.6KV; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:35A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 35A, 1.6KV, TO-247AC; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.6KV; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:35A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SCRs 1600 Volt 35 Amp

SCRs 1600 Volt 35 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TPS16PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TPS16PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-40TPS16PBF
SCR 1.6KV 55A TO247AC

SCR 1.6KV 55A TO247AC

Supplier's Site
SCR 1.6KV 55A TO247AC

SCR 1.6KV 55A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 938813-VS-40TPS16PBF 31376829 VS-40TPS16PBF VS-40TPS16PBF VS-40TPS16PBF
Product Name SCRs - Single - VS-40TPS16PBF Thyristor/SCR/Triac/Diac/Alternistor SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T940N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 7
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B674-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details