STMicroelectronics, Inc. SCRs X0202MN 5BA4

Description
SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-2532-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-2532-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-2532-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - X0202MN 5BA4 - 135906-X0202MN 5BA4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0202MN 5BA4
135906-X0202MN 5BA4
SCRs - Single - X0202MN 5BA4 135906-X0202MN 5BA4
Manufacturer: STMicroelectronics Win Source Part Number: 135906-X0202MN 5BA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.45V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Family Name: X0202MN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Alternative Parts (Cross-Reference): FS0202MN00RB; FS0203MN00RB ; FS0201SN00RB; FS0203SN00RB; Introduction Date: May 29, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135906-X0202MN 5BA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.45V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Family Name: X0202MN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Alternative Parts (Cross-Reference): FS0202MN00RB; FS0203MN00RB ; FS0201SN00RB; FS0203SN00RB;
Introduction Date: May 29, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristors - 6870962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870962
Thyristors 6870962
Thyristor SCR 1.25A 600V SOT223

Thyristor SCR 1.25A 600V SOT223

Supplier's Site
Thyristors - 6870962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870962P
Thyristors 6870962P
Thyristor SCR 1.25A 600V SOT223

Thyristor SCR 1.25A 600V SOT223

Supplier's Site
Thyristors - 1686654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1686654
Thyristors 1686654
Thyristor SCR 1.25A 600V SOT223

Thyristor SCR 1.25A 600V SOT223

Supplier's Site
Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1790 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics
89K1790
Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics 89K1790
SCR THYRISTOR, 800mA, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:800mA; On State RMS Current:1.25A; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 800mA, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:800mA; On State RMS Current:1.25A; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16470678 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16470678
Thyristor/SCR/Triac/Diac/Alternistor 16470678
SCR THYRISTOR, 800MA, 600V, SOT-223; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:200µA; CURRENT IT AV:800MA; ON STATE RMS CURRENT IT(RMS):1.25A; THYRISTOR CASE STYLE:SOT-223; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 800MA, 600V, SOT-223; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:200µA; CURRENT IT AV:800MA; ON STATE RMS CURRENT IT(RMS):1.25A; THYRISTOR CASE STYLE:SOT-223; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1.25 Amp 600 Volt

SCRs 1.25 Amp 600 Volt

Buy Now Datasheet
SCR 600V 1.25A SOT223

SCR 600V 1.25A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0202MN 5BA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0202MN 5BA4
Discrete Semiconductor Products - Thyristors - SCRs X0202MN 5BA4
SCR 600V 1.25A SOT223

SCR 600V 1.25A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-2532-2-ND 135906-X0202MN 5BA4 6870962 6870962P 89K1790 16470678 X0202MN 5BA4 X0202MN 5BA4 X0202MN 5BA4
Product Name SCRs SCRs - Single - X0202MN 5BA4 Thyristors Thyristors Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR SCR SCR
Package Type TO-261-4, TO-261AA SOT-223 SOT223; Sot-223 SOT223; SOT-223 SOT223; SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L513 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT170N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details