STMicroelectronics, Inc. TRIACs T1235T-8T

Description
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-13995-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376680-T1235T-8T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376680-T1235T-8T
Discrete Semiconductor Products - Thyristors - TRIACs 1376680-T1235T-8T
Win Source Part Number: 1376680-T1235T-8T Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Snubberless™ Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: T1235 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Alternistor - Snubberless Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 12 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A Current - Gate Trigger (Igt) (Max): 35 mA Current - Hold (Ih) (Max): 40 mA

Win Source Part Number: 1376680-T1235T-8T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T1235
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 40 mA

Buy Now Datasheet
Singapore, Singapore
12 A Triac
300-T1235T-8T
12 A Triac 300-T1235T-8T
12 A Snubberless™ Triac Product overview: T1235T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235T-8T can be used for catalog matching and distributor lookup.

12 A Snubberless™ Triac Product overview: T1235T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235T-8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 800V TO-220AB

TRIAC ALTERNISTOR 800V TO-220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 12A Snubberless Triac 800V rms 35mA

Triacs 12A Snubberless Triac 800V rms 35mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235T-8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235T-8T
Discrete Semiconductor Products - Thyristors - TRIACs T1235T-8T
TRIAC ALTERNISTOR 800V 12A TO220

TRIAC ALTERNISTOR 800V 12A TO220

Supplier's Site
Triac, 800V, 12A, To-220Ab Rohs Compliant Stmicroelectronics - 69AH3094 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-220Ab Rohs Compliant Stmicroelectronics
69AH3094
Triac, 800V, 12A, To-220Ab Rohs Compliant Stmicroelectronics 69AH3094
TRIAC, 800V, 12A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 12A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-13995-5-ND 1376680-T1235T-8T 300-T1235T-8T T1235T-8T T1235T-8T T1235T-8T 69AH3094
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 12 A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 12A, To-220Ab Rohs Compliant Stmicroelectronics
Package Type TO-220; TO-220-3 Tube TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 800 volts 800 volts
ITSM 12 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data