SCR 1.2kV 60A Standard Recovery Through Hole TO-247-3
AVAILABLE IN TO-247 HIGH POWER P
THYRISTOR, 1.2KV, 38A, TO-247 ROHS COMPLIANT: YES
AVAILABLE IN TO-247 HIGH POWER P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-TN6050HP-12WY-ND | TN6050HP-12WY | 91AH9261 | TN6050HP-12WY |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 1.2Kv, 38A, To-247 Rohs Compliant Stmicroelectronics | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-247-3 | TO-247-3 | TO-247-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |