TRIAC Alternistor - Snubberless 800V 4A Surface Mount DPAK
TRIAC Alternistor - Snubberless 800V 4A Surface Mount DPAK
TRIAC Alternistor - Snubberless 800V 4A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 132321-T435-800B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
4A Snubberless™ Triacs Product overview: T435-800B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-800B-TR can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 800V 4A DPAK
TRIAC ALTERNISTOR 800V 4A DPAK
TRIAC, 4A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-5267-6-ND | 132321-T435-800B-TR | 300-T435-800B-TR | T435-800B-TR | T435-800B-TR | 07AH7233 | T435-800B-TR |
| Product Name | TRIACs | Triacs - T435-800B-TR | 4A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 4A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 4 amps | ||||||
| IGT | 35 mA | 35 mA | 35 mA |