STMicroelectronics, Inc. TRIACs T2035H-6T

Description
TRIAC 600V 20A Snubberless 150C TO-220AB
Request a Quote Datasheet
Description
TRIAC 600V 20A Snubberless 150C TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8290618 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290618
TRIACs 8290618
TRIAC 600V 20A Snubberless 150C TO-220AB

TRIAC 600V 20A Snubberless 150C TO-220AB

Supplier's Site
TRIACs - 8290618P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290618P
TRIACs 8290618P
TRIAC 600V 20A Snubberless 150C TO-220AB

TRIAC 600V 20A Snubberless 150C TO-220AB

Supplier's Site
TRIACs - 1688051 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1688051
TRIACs 1688051
TRIAC 600V 20A Snubberless 150C TO-220AB

TRIAC 600V 20A Snubberless 150C TO-220AB

Supplier's Site
Singapore, Singapore
20 A 600 V Triac
300-T2035H-6T
20 A 600 V Triac 300-T2035H-6T
20 A - 600 V - 150 °C H-series Triacs Product overview: T2035H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-6T can be used for catalog matching and distributor lookup.

20 A - 600 V - 150 °C H-series Triacs Product overview: T2035H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T2035H-6T - 054071-T2035H-6T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2035H-6T
054071-T2035H-6T
Triacs - T2035H-6T 054071-T2035H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 054071-T2035H-6T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 20A Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054071-T2035H-6T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-7638-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 20A Triacs

Triacs Hi temp 20A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2035H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2035H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T2035H-6T
TRIAC ALTERNISTOR 600V 20A TO220

TRIAC ALTERNISTOR 600V 20A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number 8290618 8290618P 300-T2035H-6T 054071-T2035H-6T 497-7638-5-ND T2035H-6T T2035H-6T T2035H-6T
Product Name TRIACs TRIACs 20 A 600 V Triac Triacs - T2035H-6T TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3
Pin Count 3 3
Features Snubberless Triac Snubberless Triac
VRRM 600 volts
Unlock Full Specs
to access all available technical data