STMicroelectronics, Inc. TRIACs T1625T-8I

Description
TRIAC Standard 800V 16A Through Hole TO-220AB Insulated
Request a Quote Datasheet
Description
TRIAC Standard 800V 16A Through Hole TO-220AB Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-T1625T-8I-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220AB Insulated

TRIAC Standard 800V 16A Through Hole TO-220AB Insulated

Buy Now Datasheet
Triacs - T1625T-8I - 1263395-T1625T-8I - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1625T-8I
1263395-T1625T-8I
Triacs - T1625T-8I 1263395-T1625T-8I
Manufacturer: STMicroelectronics Win Source Part Number: 1263395-T1625T-8I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Standard Family Name: T1625T-8I Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Insulated Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): CTA12-800CW; CTA16-800CW; CTA16-800CWPT; Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1263395-T1625T-8I
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Family Name: T1625T-8I
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB Insulated
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): CTA12-800CW; CTA16-800CW; CTA16-800CWPT;
Introduction Date: January 20, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16 A Triac
300-T1625T-8I
16 A Triac 300-T1625T-8I
Standard 16 A Triac Product overview: T1625T-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1625T-8I can be used for catalog matching and distributor lookup.

Standard 16 A Triac Product overview: T1625T-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1625T-8I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site Datasheet
Triac, 16A, 800V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7902 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 16A, 800V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7902
Triac, 16A, 800V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7902
TRIAC, 16A, 800V, TO-220AB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 16A, 800V, TO-220AB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16A 25mA STD Triac 2500 Vrms RoHS

Triacs 16A 25mA STD Triac 2500 Vrms RoHS

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1625T-8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1625T-8I
Discrete Semiconductor Products - Thyristors - TRIACs T1625T-8I
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-T1625T-8I-ND 1263395-T1625T-8I 300-T1625T-8I T1625T-8I 45AC7902 T1625T-8I T1625T-8I
Product Name TRIACs Triacs - T1625T-8I 16 A Triac TRIACs Triac, 16A, 800V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 Full Pack TO-220-3 Full Pack TO-220-3 TO-220-3 Full Pack TO-220; TO-220AB TO-220-3 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 800 volts 800 volts
ITSM 16 amps
IGT 25 mA 25 mA
Unlock Full Specs
to access all available technical data