STMicroelectronics, Inc. SCRs X0202MA 1BA2

Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-2421-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Thyristors - 7959142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7959142P
Thyristors 7959142P
X0202MA 1BA2,Thyristor SCR 600V 1.25A

X0202MA 1BA2,Thyristor SCR 600V 1.25A

Supplier's Site
Thyristors - 7959142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7959142
Thyristors 7959142
X0202MA 1BA2,Thyristor SCR 600V 1.25A

X0202MA 1BA2,Thyristor SCR 600V 1.25A

Supplier's Site
Thyristors - 1656811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1656811
Thyristors 1656811
X0202MA 1BA2,Thyristor SCR 600V 1.25A

X0202MA 1BA2,Thyristor SCR 600V 1.25A

Supplier's Site
SCRs - Single - X0202MA 1BA2 - 799366-X0202MA 1BA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0202MA 1BA2
799366-X0202MA 1BA2
SCRs - Single - X0202MA 1BA2 799366-X0202MA 1BA2
Manufacturer: STMicroelectronics Win Source Part Number: 799366-X0202MA 1BA2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Family Name: X0202MA Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 1.25A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.45V Current - On State (It (AV)) (Maximum): 800mA Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): FS0203MA00BU; FS0204MA00BU; FS0202MA00BU; FS0201MA00BU; Introduction Date: May 29, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799366-X0202MA 1BA2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Family Name: X0202MA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1.25A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.45V
Current - On State (It (AV)) (Maximum): 800mA
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): FS0203MA00BU; FS0204MA00BU; FS0202MA00BU; FS0201MA00BU;
Introduction Date: May 29, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristor, 600 V, 200 A, 800 Ma, 1.25 A, To-92, 3 Rohs Compliant Stmicroelectronics - 26M4991 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 200 A, 800 Ma, 1.25 A, To-92, 3 Rohs Compliant Stmicroelectronics
26M4991
Thyristor, 600 V, 200 A, 800 Ma, 1.25 A, To-92, 3 Rohs Compliant Stmicroelectronics 26M4991
Thyristor, 600 V, 200 A, 800 mA, 1.25 A, TO-92, 3 RoHS Compliant: Yes

Thyristor, 600 V, 200 A, 800 mA, 1.25 A, TO-92, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 1.25 Amp 600 Volt

SCRs 1.25 Amp 600 Volt

Buy Now Datasheet
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0202MA 1BA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0202MA 1BA2
Discrete Semiconductor Products - Thyristors - SCRs X0202MA 1BA2
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-2421-ND 7959142P 7959142 799366-X0202MA 1BA2 26M4991 X0202MA 1BA2 X0202MA 1BA2 X0202MA 1BA2
Product Name SCRs Thyristors Thyristors SCRs - Single - X0202MA 1BA2 Thyristor, 600 V, 200 A, 800 Ma, 1.25 A, To-92, 3 Rohs Compliant Stmicroelectronics SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR; SCR Scr SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 To-92 TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B562-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT320N16SOFTIMHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details