Manufacturer: STMicroelectronics
Win Source Part Number: 898863-T2550-12G
Series: Snubberless™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 1.2 kV 25 A Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: T2550
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-14584-5, T2550-12G-ND
25 A , 1200 V , Snubberless , in D2PAK Triac Product overview: T2550-12G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 A, 1200 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2550-12G can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 1.2kV 25A Surface Mount D2PAK
Triacs 1200V 25A Snubberless Triac
TRIAC ALTERNSTR 1.2KV 25A D2PAK
TRIAC ALTERNISTOR 1.2KV D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 898863-T2550-12G | 300-T2550-12G | 497-14584-5-ND | 8291510 | 8291510P | T2550-12G | T2550-12G | T2550-12G |
| Product Name | Triacs - T2550-12G | 25 A 1200 V Triac | TRIACs | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | D2PAK | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2pak (to-263) | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| VRRM | 1200 volts | |||||||
| Pin Count | 3 | 3 |